Brady Corporation 8325-X
- 收藏
- 对比
8325-X
341-8325-X
标签,贴纸,贴标 - 预印
--
大陆
立即发货

8320 Series Lowercase Number and Letter Labels
1最小包装量--
8325-X详情
Brady Corporation 8325-X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Special Features
Use Helvetica Quik-Align Lettering in convenient Ten Packs for all of your marking needs
Package
Bulk
Base Product Number
8325
厂商
Brady Corporation
Product Status
Obsolete
系列
*
颜色
White
图例
X
字符高度
4
8325-X拓展信息







哦! 它是空的。