Brady Corporation 8335-D
- 收藏
- 对比
8335-D
341-8335-D
标签,贴纸,贴标 - 预印
--
大陆
立即发货

OBSOLETE. QUIK-ALIGN Helvetica Permanent Adhesive Vinyl Letter Labels - 6 in H, White
1最小包装量--
8335-D详情
Brady Corporation 8335-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Special Features
Use Helvetica Quik-Align Lettering in convenient Ten Packs for all of your marking needs
Package
Bulk
Base Product Number
8335
厂商
Brady Corporation
Product Status
Obsolete
系列
*
颜色
White
图例
D
字符高度
6
8335-D拓展信息







哦! 它是空的。