Brady Corporation 84730
- 收藏
- 对比
84730详情
Brady Corporation 84730重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyester
Manufacturer Part Number
84730
Manufacturer
Brady
RoHS
Non-Compliant
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
系列
*
图例
Keep Everything Away From This Fire Door So That It Is Ready For Instant Use
背景颜色
White
语言
English
84730拓展信息








哦! 它是空的。