Brady Corporation 88682
- 收藏
- 对比
88682详情
Brady Corporation 88682重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyester
Manufacturer Part Number
88682
Manufacturer
Brady
RoHS
Non-Compliant
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
系列
*
图例
Wash And Sanitize Hands Before Starting And Returning To Work
背景颜色
White
语言
English
88682拓展信息








哦! 它是空的。