Brady Corporation AF-X2-SC-PK
- 收藏
- 对比
AF-X2-SC-PK
341-AF-X2-SC-PK
标签,标记
--
大陆
立即发货

Brady Labels, Brady B-184 Aluminum Foil Series
1最小包装量--
AF-X2-SC-PK详情
Brady Corporation AF-X2-SC-PK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料类型
Aluminum
Lead Free Status / RoHS Status
--
For Use With/Related Products
heavy/mate® Bases and Hoods
Manufacturer Part Number
AF-X2-SC-PK
Approvals
ASTM
Manufacturer
Brady
Package
Bulk
Base Product Number
AF-X2
厂商
Brady Corporation
Product Status
活跃
系列
heavy/mate®, C146
零件状态
活跃
湿度敏感性等级(MSL)
--
颜色
Black on Silver
应用
Cable & Wire Marking
配件类型
EMC电缆外壳
规格说明
M32 Thread
图例
X2
背景颜色
Silver
文字颜色
Black
评级结果
IP68 - Dust Tight, Waterproof
AF-X2-SC-PK拓展信息
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation







哦! 它是空的。