Brady Corporation B33-103-423
- 收藏
- 对比
B33-103-423
341-B33-103-423
标签,贴纸,贴标 - 空白
--
大陆
立即发货

Roll of 5000 Labels. B-423 WorkHorse Series Harsh Environment Labels are polyester thermal transfer labels intended for use in a variety of applications, including electronic PCB and component identification, bar code labeling, rating plates and solar panel identification. When printed with Brady R6000 Series Halogen Free ribbon, this material is UL Recognized and CSA Accepted. In addition, when printed with the correct ribbon, this material meets the requirements of of halogen-free material per DIN VDE 0472 part 815.
1最小包装量--
B33-103-423详情
Brady Corporation B33-103-423重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
B33-103
厂商
Brady Corporation
Product Status
活跃
系列
*
B33-103-423拓展信息
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation







哦! 它是空的。