Brady Corporation LSZH-C-1000-WT-J
- 收藏
- 对比
LSZH-C-1000-WT-J
341-LSZH-C-1000-WT-J
标签,标记
--
大陆
立即发货

SLEEVE, 1 IN DIA X 100 FT L
1最小包装量--
LSZH-C-1000-WT-J详情
Brady Corporation LSZH-C-1000-WT-J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin (PO), Halogen Free
Manufacturer Part Number
LSZH-C-1000-WT-J
Manufacturer
Brady
Package
Bulk
Base Product Number
LSZH-C
厂商
Brady Corporation
Product Status
活跃
For Use With/Related Products
-
操作温度
-
系列
PermaSleeve®
颜色
White
标签尺寸
1.00 W x 1.20 Dia (25.4mm x 30.4mm); Cable O.D. 0.50 ~ 0.95 (12.7mm ~ 24.1mm)
标签类型
热收缩
LSZH-C-1000-WT-J拓展信息
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation







哦! 它是空的。