Brady Corporation M210-LAB
- 收藏
- 对比
M210-LAB详情
Brady Corporation M210-LAB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
-
厂商
Brady Corporation
Package
Box
Product Status
活跃
Power Source
Batteries, Rechargeable Battery, AC Adaptor
Country of Origin
MY
Display
Monocolor LCD Screen
Memory
16 MB (2 MB available for storage, stores 12 labels)
ECCN
EAR99
系列
M210
类型
Handheld
颜色
Yellow, Gray
应用
Healthcare and Hospital Labeling;Laboratory Labeling
样式
Barcodes, Labels
包括
Label Printer, Polypropylene Laboratory Labels, Quick Start Guide
规格说明
液晶显示屏
插头类型
US
类型属性
Thermal Printer, Transfer
电池类型
Rechargeable Lithium-ion Battery;Optional AA Battery
M210-LAB拓展信息
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation








哦! 它是空的。