Brady Corporation M211
- 收藏
- 对比
M211
341-M211
集成电路(IC)
--
大陆
立即发货

M211 datasheet pdf and Integrated Circuits (ICs) product details from Brady Corporation stock available at utmel
1最小包装量--
M211详情
Brady Corporation M211重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
-
Manufacturer Part Number
M211
Rohs Code
有
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SOLID STATE OPTRONICS INC
Risk Rank
5.76
Power Source
AC Adaptor, Rechargeable Battery, USB
Country of Origin
MY
Display
None
Memory
Memory via connected mobile device
ECCN
EAR99
Package
Box
厂商
Brady Corporation
Product Status
活跃
系列
-
类型
Desktop
颜色
Blue, Gray
样式
Barcodes, Labels
Reach合规守则
unknown
包括
AC Adapter, Label Cartridge, Printer, Quick Start Guide
规格说明
Bluetooth
插头类型
US
类型属性
Thermal Printer, Transfer
电池类型
Lithium-ion Battery;Internal, not removable
M211拓展信息
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation







哦! 它是空的。