Brady Corporation M71-17-351
- 收藏
- 对比
M71-17-351
341-M71-17-351
标签,贴纸,贴标 - 空白
--
大陆
立即发货

Brady Labels, BMP71 Defender Series
1最小包装量--
M71-17-351详情
Brady Corporation M71-17-351重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料类型
Vinyl
Manufacturer Part Number
114744
Approvals
ASTM
Manufacturer
Brady
RoHS
Compliant
Package
Bulk
Base Product Number
M71-17
厂商
Brady Corporation
Product Status
活跃
系列
*
粘合剂
有
背景颜色
White
标签宽度
1
标签高度
0.5
M71-17-351拓展信息
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation







哦! 它是空的。