Brady Corporation M71-R10000
- 收藏
- 对比
M71-R10000详情
Brady Corporation M71-R10000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Housing Gender
Plug
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Cable Mount / Free Hanging
Manufacturer
JAE Electronics
Brand
JAE Electronics
RoHS
Details
Package
Bulk
厂商
Brady Corporation
Product Status
活跃
For Use With/Related Products
BMP®71 Label Printer
系列
PS-MIL
类型
带状电缆
行数
2 Row
子类别
Headers & Wire Housings
螺距
2.54 mm
终端样式
IDC
触点性别
Socket (Female)
行间距
2.54 mm
配件类型
Ribbon
产品类别
Headers & Wire Housings
规格说明
Black
端子柱长度
-
产品
线壳
安装角
Straight
产品类别
Headers & Wire Housings
M71-R10000拓展信息
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation








哦! 它是空的。