Brady Corporation SA-3PS-250-2-YL
- 收藏
- 对比
SA-3PS-250-2-YL
341-SA-3PS-250-2-YL
标签,标记
--
大陆
立即发货

SLEEVE, 0.25 IN DIA X 2 IN W
1最小包装量--
SA-3PS-250-2-YL详情
Brady Corporation SA-3PS-250-2-YL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin (PO)
Manufacturer Part Number
SA-3PS-250-2-YL
Manufacturer
Brady
Package
Bulk
Base Product Number
SA-3PS
厂商
Brady Corporation
Product Status
活跃
For Use With/Related Products
-
操作温度
-
系列
PermaSleeve®
颜色
Yellow
标签尺寸
2.00 W x 0.25 Dia (50.8mm x 6.4mm); Cable O.D. 0.09 ~ 0.21 (2.4mm ~ 5.5mm)
标签类型
热收缩
SA-3PS-250-2-YL拓展信息
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation







哦! 它是空的。