Brady Corporation THTEP-178-593-.5
- 收藏
- 对比
THTEP-178-593-.5
341-THTEP-178-593-.5
标签,贴纸,贴标 - 空白
--
大陆
立即发货

LABEL, IDENTIFICATION, 76.2X88.9MM 500PC; Label Type:Identification; Label Dimensions:76.2mm x 88.9mm; Label Material:Polyester; Label Colour:White; Pack Quantity:500; Product Range:-; Colour:White; External Height:3.5 ;RoHS Compliant: NA
1最小包装量--
THTEP-178-593-.5详情
Brady Corporation THTEP-178-593-.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
3 Weeks
底架
External
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
White
RoHS状态
Non-RoHS Compliant
无铅
无铅
THTEP-178-593-.5拓展信息
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation








哦! 它是空的。