Brady Corporation WM-308-PK
- 收藏
- 对比
WM-308-PK
341-WM-308-PK
标记物
--
大陆
立即发货

Brady Labels, Brady B-500 Vinyl Coated Fabric Series
1最小包装量--
WM-308-PK详情
Brady Corporation WM-308-PK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料类型
Fabric
Lead Free Status / RoHS Status
--
For Use With/Related Products
--
Manufacturer Part Number
112074
Approvals
ASTM
Manufacturer
Brady
RoHS
Non-Compliant
Product Status
活跃
厂商
Brady Corporation
Base Product Number
WM-308
Package
Bulk
系列
--
零件状态
Obsolete
应用
Cable & Wire Marking
配件类型
Vent
图例
308
背景颜色
White
文字颜色
Black
WM-308-PK拓展信息
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation
Brady Corporation







哦! 它是空的。