AEDC-5671-T13详情
Broadcom AEDC-5671-T13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
AEDC-5671-T13
Part Life Cycle Code
活跃
Ihs Manufacturer
BROADCOM LTD
Risk Rank
5.83
Operating Temperature-Max
85 °C
Operating Temperature-Min
-40 °C
功能数量
1
Reach合规守则
compliant
配置
SINGLE, 3 CHANNELS
光电子器件类型
旋转位置编码器
AEDC-5671-T13拓展信息
Broadcom
Broadcom
Broadcom
Broadcom
Broadcom
Broadcom
Broadcom
Broadcom
Broadcom
Broadcom








哦! 它是空的。