AFBR-5710LZ-TP1详情
Broadcom AFBR-5710LZ-TP1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Pluggable, SFP
Manufacturer Part Number
VS-93MT160KPBF
Manufacturer
Vishay
Package
Bulk
Base Product Number
AFBR-5710
厂商
Broadcom Limited
Product Status
Obsolete
系列
-
连接器类型
LC 双工
应用
Ethernet
电压 - 供电
3.135V ~ 3.465V
电路
3PH Full Control SCR Bridge
数据率
1.25Gbps
波长
850nm
AFBR-5710LZ-TP1拓展信息
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited








哦! 它是空的。