AFBR-742BE详情
Broadcom AFBR-742BE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
AFBR-742BE
Part Life Cycle Code
Transferred
Ihs Manufacturer
AGILENT TECHNOLOGIES INC
Risk Rank
5.6
Operating Temperature-Max
80 °C
Supply Voltage-Max
3.465 V
Reach合规守则
unknown
光纤设备类型
RECEIVER
工作波长-Nom
850 nm
AFBR-742BE拓展信息
Broadcom
Broadcom
Broadcom
Broadcom
Broadcom
Broadcom
Broadcom
Broadcom
Broadcom
Broadcom








哦! 它是空的。