AFBR-79EAIZ详情
Broadcom AFBR-79EAIZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
-
Manufacturer Part Number
HS350010C200D
Manufacturer
Danaher Controls
Package
Bulk
Base Product Number
AFBR-79
厂商
Broadcom Limited
Product Status
Obsolete
系列
-
连接器类型
-
应用
-
电压 - 供电
-
数据率
-
波长
-
AFBR-79EAIZ拓展信息
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited








哦! 它是空的。