AFBR-79EIAPZ详情
Broadcom AFBR-79EIAPZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
-
Package
Bulk
Base Product Number
AFBR-79
厂商
Broadcom Limited
Product Status
Obsolete
系列
-
连接器类型
-
应用
-
电压 - 供电
-
数据率
-
波长
-
套件内容
Bulkhead Housing, Cable Gland, Female Insert, Male Insert, Plug Housing
AFBR-79EIAPZ拓展信息
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited








哦! 它是空的。