AFBR-79EIPZ-HP2详情
Broadcom AFBR-79EIPZ-HP2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Pluggable, QSFP+
Package
Bulk
Base Product Number
AFBR-79
厂商
Broadcom Limited
Product Status
Obsolete
系列
-
连接器类型
MTP® (MPO)
应用
Telecom/Datacom Systems
电压 - 供电
3.135V ~ 3.465V
数据率
40Gbps
波长
850nm
AFBR-79EIPZ-HP2拓展信息
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited








哦! 它是空的。