AFCT-5710PZ-NK1详情
Broadcom AFCT-5710PZ-NK1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Pluggable, SFP
Calibrated to
Manufacturers standards (no certificate)
Compatible with
Beha Amprobe UAT-600-Series
Package
Bulk
Base Product Number
AFCT-5710
厂商
Broadcom Limited
Product Status
Obsolete
系列
-
连接器类型
RJ45
类型
TL-UAT-600
应用
Ethernet
电压 - 供电
3.135V ~ 3.465V
数据率
1.25Gbps
波长
-
AFCT-5710PZ-NK1拓展信息
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited








哦! 它是空的。