AFCT-57F3NPZ-B5详情
Broadcom AFCT-57F3NPZ-B5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
16A
Nominal voltage
230V
Connector version
straight
Nominal voltage (details)
250/400V AC
Design type
3-pole
Type A
Wieland GST18 receptacle
Type B
开放电缆端
Factory colour
Black
Package
Tray
Base Product Number
AFCT-57F
厂商
Broadcom Limited
Product Status
Obsolete
系列
*
输出量
16A
AFCT-57F3NPZ-B5拓展信息
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited








哦! 它是空的。