AFCT-739DMZ-SX详情
Broadcom AFCT-739DMZ-SX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Pluggable, SFP+
Manufacturer
Miscellaneous
Package
Bulk
Base Product Number
AFCT-739
厂商
Broadcom Limited
Product Status
Obsolete
系列
-
连接器类型
LC 双工
应用
Ethernet
电压 - 供电
3.135V ~ 3.465V
数据率
10.313GBd
波长
1310nm
AFCT-739DMZ-SX拓展信息
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited








哦! 它是空的。