BCM55030B2IFBG详情
Broadcom BCM55030B2IFBG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
-
包装/外壳
-
供应商器件包装
-
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
833
Manufacturer
Broadcom Limited
Brand
Broadcom / Avago
RoHS
Details
Package
Tray
厂商
Broadcom Limited
Product Status
活跃
操作温度
-
系列
-
子类别
Communication & Networking ICs
电压 - 供电
-
功能
EPON OLT
界面
Ethernet
电流源
-
产品类别
Network Controller & Processor ICs
产品类别
Network Controller & Processor ICs
BCM55030B2IFBG拓展信息








哦! 它是空的。