BCM56680B1IFSBLG详情
Broadcom BCM56680B1IFSBLG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
Package
Bulk
厂商
Broadcom Limited
Product Status
最后一次购买
系列
-
终端
Crimp
连接器类型
Circular
性别
Male
接头数量
53
达到SVHC
Unknown
BCM56680B1IFSBLG拓展信息
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited








哦! 它是空的。