BCM63178A2KFEBG详情
Broadcom BCM63178A2KFEBG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
-
包装/外壳
-
供应商器件包装
-
Factory Pack QuantityFactory Pack Quantity
420
Manufacturer
Broadcom Limited
Brand
Broadcom / Avago
RoHS
Details
Package
Tray
厂商
Broadcom Limited
Product Status
活跃
操作温度
-
系列
-
子类别
Wireless & RF Modules
电压 - 供电
-
功能
Ethernet Switch, Voice Over IP Processor
界面
ADSL, DSL, USB
电路数量
1
电流源
-
产品类别
WiFi模块
产品类别
WiFi Modules - 802.11
BCM63178A2KFEBG拓展信息
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited








哦! 它是空的。