Broadcom Limited ASMT-JH32-ARS01
- 收藏
- 对比
ASMT-JH32-ARS01
354-ASMT-JH32-ARS01
LED 照明 - 彩色
6-SMD, Flat Lead Exposed Pad
大陆
立即发货

PWR LED LIGHT RED/ORN 3W SMD
1最小包装量--
ASMT-JH32-ARS01详情
Broadcom Limited ASMT-JH32-ARS01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
6-SMD, Flat Lead Exposed Pad
尺寸/尺寸
0.157Lx0.157W 4.00mmx4.00mm
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
Red
座位高度(最大)
0.077 1.95mm
ASMT-JH32-ARS01拓展信息
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited







哦! 它是空的。