Broadcom Limited ASMT-QWBH-NGJPE
- 收藏
- 对比
ASMT-QWBH-NGJPE
354-ASMT-QWBH-NGJPE
LED 指示 - 分立
4-SMD, J-Lead Exposed Pad
大陆
立即发货

LED 4PLCC
1最小包装量--
ASMT-QWBH-NGJPE详情
Broadcom Limited ASMT-QWBH-NGJPE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
4-SMD, J-Lead Exposed Pad
安装类型
表面贴装
供应商器件包装
4-PLCC
包装
Bulk
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
高度(最大)
1.20mm
RoHS状态
符合RoHS标准
ASMT-QWBH-NGJPE拓展信息
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited







哦! 它是空的。