Broadcom Limited BCM5482SA1IFB
- 收藏
- 对比
BCM5482SA1IFB
354-BCM5482SA1IFB
接口 - 驱动器,接收器,收发器
BGA
大陆
立即发货

DUAL-PORT 10/100/1000BASE-T GIGABIT ETHERNET TRANSCEIVER
1最小包装量--
BCM5482SA1IFB详情
Broadcom Limited BCM5482SA1IFB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
表面贴装
包装/外壳
BGA
引脚数
121
已出版
2001
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
HTS代码
8542.39.00.01
RoHS状态
Non-RoHS Compliant
BCM5482SA1IFB拓展信息
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited








哦! 它是空的。