Broadcom Limited HLMP-AD60-YZTZZ
- 收藏
- 对比
HLMP-AD60-YZTZZ
354-HLMP-AD60-YZTZZ
LED 指示 - 分立
Radial
大陆
立即发货

Standard LEDs - Through Hole AlInGaP2 Red d 30X70deg
1最小包装量--
HLMP-AD60-YZTZZ详情
Broadcom Limited HLMP-AD60-YZTZZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
Radial
包装
Tape & Box (TB)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
基本部件号
HLMP-AD
视角
70°, 35°
HLMP-AD60-YZTZZ拓展信息
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited








哦! 它是空的。