Broadcom Limited LP64-SW-OPT-2
- 收藏
- 对比
LP64-SW-OPT-2
354-LP64-SW-OPT-2
光纤 - 收发器模块
--
大陆
立即发货

LP,64GFC,SW,SFP ,OPT,TCVR,2PC
1最小包装量--
LP64-SW-OPT-2详情
Broadcom Limited LP64-SW-OPT-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Pluggable, SFP+
厂商
Broadcom Limited
Package
Tray
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Broadcom Limited
Brand
Broadcom / Avago
RoHS
Details
系列
AFBR-58x3xxZ
连接器类型
LC
应用
光纤通道
子类别
光纤
电压 - 供电
-
数据率
-
产品类别
Fiber Optic Transmitters, Receivers, Transceivers
波长
-
产品类别
Fiber Optic Transmitters, Receivers, Transceivers
LP64-SW-OPT-2拓展信息
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited







哦! 它是空的。