Broadcom Limited LPE36000-M64
- 收藏
- 对比
LPE36000-M64
354-LPE36000-M64
光纤 - 收发器模块
--
大陆
立即发货

FG,LPE36000-M64,GEN7,64GFC,PCIE,
1最小包装量--
LPE36000-M64详情
Broadcom Limited LPE36000-M64重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Pluggable, SFP+
厂商
Broadcom Limited
Package
Tray
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
Broadcom Limited
Brand
Broadcom / Avago
RoHS
Details
系列
LPe36000
连接器类型
LC
应用
光纤通道
子类别
光纤
电压 - 供电
-
数据率
28.9Gbps
产品类别
Fiber Optic Transmitters, Receivers, Transceivers
波长
-
产品类别
Fiber Optic Transmitters, Receivers, Transceivers
LPE36000-M64拓展信息
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited







哦! 它是空的。