Broadcom Limited SYM53C180
- 收藏
- 对比
SYM53C180详情
Broadcom Limited SYM53C180重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
192
Part Life Cycle Code
Obsolete
Ihs Manufacturer
BROADCOM LTD
Package Body Material
PLASTIC/EPOXY
Package Code
BGA
Package Shape
UNSPECIFIED
Package Style
BALL
ECCN 代码
EAR99
HTS代码
8542.39.00.01
端子位置
QUAD
终端形式
BUTT
Reach合规守则
compliant
JESD-30代码
X-PBGA-B192
SYM53C180拓展信息
Broadcom Limited
Avago Technologies
Avago Technologies
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Broadcom Limited
Avago Technologies
Broadcom Limited








哦! 它是空的。