Bulgin C550
- 收藏
- 对比
C550
362-C550
配件
--
大陆
立即发货

LARGE SOFTSIDE FABRIC TOOL BAG, Case Type:Bag, Case Color:Black, Yellow, For Use With:Fluke DMMs, Testers, ScopeMeters, Analyzers & Calibrators, Product Range:-, Accessory Type:Tool Bag, Colour:Black & Yellow RoHS Compliant: Yes
1最小包装量--
C550详情
Bulgin C550重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Toggle
C550拓展信息







哦! 它是空的。