LE2870H5G详情
Bulgin LE2870H5G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.51
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
1.6
Inside Diameter Before Shrinking
3.43
包装
Spool
类型
TUBING
颜色
White
收缩率
2:1
0个相似型号
LE2870H5G拓展信息








哦! 它是空的。