PX0868/3M00详情
BULGIN PX0868/3M00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of connection cable
HDMI - HDMI
Version
HDMI Buccaneer
Cable/adapter structure1
HDMI插头
Cable/adapter structure
both sides
Gross weight
22g
Certificates
RoHS compliant
Cable length
3m
IP rating
IP68
0个相似型号
PX0868/3M00拓展信息
PX0867/2M00
BULGIN








哦! 它是空的。