Burr Brown CLE02R-03
- 收藏
- 对比
CLE02R-03
367-CLE02R-03
无类别的
--
大陆
立即发货

CLE02R-03 datasheet pdf and Unclassified product details from Burr Brown stock available at utmel
1最小包装量--
CLE02R-03详情
Burr Brown CLE02R-03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Outer diameter approx.
8.5
Core identification
Colour
Nominal cross section conductor
0.14
Low smoke (according to EN 61034-2)
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 6 = very flexible
CLE02R-03拓展信息







哦! 它是空的。