Burr Brown MCC90-06IO8
- 收藏
- 对比
MCC90-06IO8
367-MCC90-06IO8
无类别的
--
大陆
立即发货

MCC90-06IO8 datasheet pdf and Unclassified product details from Burr Brown stock available at utmel
1最小包装量--
MCC90-06IO8详情
Burr Brown MCC90-06IO8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
5000 - 10000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
800 - 1000
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1000
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
3
With integrated under voltage release
有
RoHS
Non-Compliant
MCC90-06IO8拓展信息







哦! 它是空的。