Caddock Electronics, Inc. MP825-0.25-1%
- 收藏
- 对比
MP825-0.25-1%
376-MP825-0.25-1%
通孔式电阻器
TO-126-2
大陆
立即发货

Thick Film Resistors - Through Hole 0.25 Ohm 1%
1最小包装量--
MP825-0.25-1%详情
Caddock Electronics, Inc. MP825-0.25-1%重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
TO-126-2
RoHS
Details
Mounting Styles
PCB 安装
Tradename
Kool-Pak
Part # Aliases
MP825-0.250-1%
系列
MP800
包装
Bulk
终端样式
Radial
特征
-
MP825-0.25-1%拓展信息
Caddock Electronics, Inc.
Caddock Electronics, Inc.
Caddock Electronics Inc.
Caddock Electronics, Inc.
Caddock Electronics, Inc.
Caddock Electronics, Inc.
Caddock Electronics, Inc.
Caddock Electronics Inc.
Caddock Electronics Inc.
Caddock Electronics Inc.







哦! 它是空的。