Cal Controls 940000000
- 收藏
- 对比
940000000
379-940000000
控制器 - 过程,温度
--
大陆
立即发货

940000000 datasheet pdf and Controllers - Process, Temperature product details from Cal Controls stock available at utmel
1最小包装量--
940000000详情
Cal Controls 940000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/16 DIN
PowerSupply
100-240 VAC
Manufacturer Part Number
940000000
Approvals
CE, cUL, FM, UL
Manufacturer
Cal Controls
输出的数量
2
输出类型
Relay, Solid State AC
输入类型
Millivolts DC, RTD, Thermocouple
显示类型
LED
940000000拓展信息
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls







哦! 它是空的。