Cal Controls 95B11PA202
- 收藏
- 对比
95B11PA202
379-95B11PA202
控制器 - 过程,温度
--
大陆
立即发货

Cal Controls Process Controllers, 9500P Series
1最小包装量--
95B11PA202详情
Cal Controls 95B11PA202重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CE, cUL, FM, UL
Case Size
1/16 DIN
Manufacturer
Cal Controls
PowerSupply
100-240 VAC
输出的数量
3
输出类型
Analog Current, Relay
输入类型
RTD, Thermocouple
显示类型
LED
95B11PA202拓展信息
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls







哦! 它是空的。