Cal Controls 95D21PA000
- 收藏
- 对比
95D21PA000
379-95D21PA000
控制器 - 过程,温度
--
大陆
立即发货

Cal Controls Process Controllers, 9500P Series
1最小包装量--
95D21PA000详情
Cal Controls 95D21PA000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/16 DIN
PowerSupply
100-240 VAC
Manufacturer Part Number
95D21PA000
Approvals
CE, cUL, FM, UL
Manufacturer
Cal Controls
系列
*
零件状态
活跃
输出的数量
3
输出类型
Linear Voltage, Solid State AC
输入类型
RTD, Thermocouple
显示类型
LED
95D21PA000拓展信息
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls







哦! 它是空的。