Cal Controls 95D21PA402
- 收藏
- 对比
95D21PA402
379-95D21PA402
控制器 - 过程,温度
--
大陆
立即发货

Cal Controls Process Controllers, 9500P Series
1最小包装量--
95D21PA402详情
Cal Controls 95D21PA402重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/16 DIN
PowerSupply
100-240 VAC
Approvals
CE, cUL, FM, UL
Manufacturer
Cal Controls
输出的数量
3
输出类型
Linear Voltage, Solid State AC
输入类型
RTD, Thermocouple
显示类型
LED
95D21PA402拓展信息
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls







哦! 它是空的。