Cal Controls 98111C
- 收藏
- 对比
98111C
379-98111C
控制器 - 过程,温度
--
大陆
立即发货

Cal Controls Process Controllers, 9900 Series
1最小包装量--
98111C详情
Cal Controls 98111C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/16 DIN
PowerSupply
110 VAC
Manufacturer Part Number
98111C
Approvals
CE, UL
Manufacturer
Cal Controls
输出的数量
2
输出类型
Relay
输入类型
Millivolts DC, RTD, Thermocouple
显示类型
LED
98111C拓展信息
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls







哦! 它是空的。