Cal Controls 992115
- 收藏
- 对比
992115
379-992115
控制器 - 过程,温度
--
大陆
立即发货

Cal Controls Process Controllers, 9900 Series
1最小包装量--
992115详情
Cal Controls 992115重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CE, UL
Case Size
1/16 DIN
Manufacturer
Cal Controls
PowerSupply
110 VAC
输出的数量
2
输出类型
Relay, Solid State AC
输入类型
Millivolts DC, RTD, Thermocouple
显示类型
LED
992115拓展信息
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls







哦! 它是空的。