Cal Controls MV080MAA0C21U0
- 收藏
- 对比
MV080MAA0C21U0
379-MV080MAA0C21U0
控制器 - 过程,温度
--
大陆
立即发货

Cal Controls Process Controllers, MAXVU Series
1最小包装量--
MV080MAA0C21U0详情
Cal Controls MV080MAA0C21U0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CE;UL;cUL
Case Size
1/8 DIN
Manufacturer
Cal Controls
Manufacturer Part Number
MV080MAA0C21U0
PowerSupply
100-240 VAC
RoHS
无
输出的数量
2
输出类型
Solid State AC
输入类型
Milliamps AC, Milliamps DC, Millivolts DC, RTD, Thermocouple, Volts DC
显示类型
LED
MV080MAA0C21U0拓展信息
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls
Cal Controls







哦! 它是空的。