California Micro Devices PACDN3402C/R
- 收藏
- 对比
PACDN3402C/R
1604-PACDN3402C/R
二极管 - 齐纳 - 单
--
大陆
立即发货

Trans Voltage Suppressor Diode, Bidirectional, 1 Element, Silicon, CSP-4
1最小包装量--
PACDN3402C/R详情
California Micro Devices PACDN3402C/R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
引脚数
4
二极管元件材料
SILICON
终端数量
4
Package Style
CHIP CARRIER
Package Shape
RECTANGULAR
Package Body Material
UNSPECIFIED
Number of Elements
1
Package Description
R-XBCC-B4
Part Package Code
CSP
Ihs Manufacturer
CALIFORNIA MICRO DEVICES CORP
Part Life Cycle Code
Obsolete
ECCN 代码
EAR99
HTS代码
8541.10.00.50
端子位置
BOTTOM
终端形式
BUTT
Reach合规守则
unknown
JESD-30代码
R-XBCC-B4
资历状况
不合格
极性
BIDIRECTIONAL
配置
SINGLE
二极管类型
跨压抑制二极管
PACDN3402C/R拓展信息
Microsemi Corporation
Microsemi Corporation
Microsemi Corporation
Microsemi Corporation
Microsemi Corporation
Microsemi Corporation
Microsemi Corporation
Microsemi Corporation
Microsemi Corporation
Microsemi Corporation








哦! 它是空的。