Carclo Technical Plastics 10982
- 收藏
- 对比
10982详情
Carclo Technical Plastics 10982重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
底架
Holder
已出版
2012
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
配件类型
LED - Lens Holder
RoHS状态
ROHS3 Compliant
无铅
无铅
10982拓展信息
Carclo Technical Plastics
Carclo Technical Plastics
Carclo Technical Plastics
Carclo Technical Plastics
Carclo Technical Plastics
Carclo Technical Plastics
Carclo Technical Plastics
Carclo Technical Plastics
Carclo Technical Plastics
Carclo Technical Plastics









哦! 它是空的。