Cardinal Components CPPLX7-A7BR-XX.XXXNP
- 收藏
- 对比
CPPLX7-A7BR-XX.XXXNP
397-CPPLX7-A7BR-XX.XXXNP
晶体
QFN
大陆
立即发货

CPPLX7-A7BR-XX.XXXNP
1最小包装量--
CPPLX7-A7BR-XX.XXXNP详情
Cardinal Components CPPLX7-A7BR-XX.XXXNP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
148.5
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±25(ppm)
对称性-最大值
55(%)
CPPLX7-A7BR-XX.XXXNP拓展信息
Cardinal Components
Cardinal Components
Cardinal Components
Cardinal Components
Cardinal Components
Cardinal Components
Cardinal Components
Cardinal Components
Cardinal Components
Cardinal Components







哦! 它是空的。