Carling Technologies 026-00243000
- 收藏
- 对比
026-00243000详情
Carling Technologies 026-00243000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Switch Configuration
OFF (ON)
Actuator Style
Piano
Contact Materials
Copper Alloy
Pole Throw Configuration
SPST
Mounting
通孔
操作温度
-40 to 85 °C
机械寿命
2000 Cycles
端子类型
PC引脚
026-00243000拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies








哦! 它是空的。